multicomp PRO Fuse, Cartridge, 1A, Fast Acting; Blow Characteristic Multicomp CF1010GPV/1

Description
FUSE, CARTRIDGE, 1A, FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:1A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:20kA RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 1A, FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:1A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:20kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 1A, Fast Acting; Blow Characteristic Multicomp - 58T9665 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1A, Fast Acting; Blow Characteristic Multicomp
58T9665
Fuse, Cartridge, 1A, Fast Acting; Blow Characteristic Multicomp 58T9665
FUSE, CARTRIDGE, 1A, FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:1A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:20kA RoHS Compliant: Yes

FUSE, CARTRIDGE, 1A, FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:1A; Voltage Rating VAC:1kV; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:-; Product Range:gPV Series; Breaking Capacity Current AC:20kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 58T9665
Product Name Fuse, Cartridge, 1A, Fast Acting; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details