multicomp PRO Fuse, Cartridge, 6.25A, Time Delay; Blow Characteristic Multicomp CF06333CT/6/10

Description
FUSE, CARTRIDGE, 6.25A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 6.25A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 6.25A, Time Delay; Blow Characteristic Multicomp - 40T1726 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 6.25A, Time Delay; Blow Characteristic Multicomp
40T1726
Fuse, Cartridge, 6.25A, Time Delay; Blow Characteristic Multicomp 40T1726
FUSE, CARTRIDGE, 6.25A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series RoHS Compliant: Yes

FUSE, CARTRIDGE, 6.25A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1726
Product Name Fuse, Cartridge, 6.25A, Time Delay; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuses - 002313402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 50 amps
View Details