multicomp PRO Fuse, Cartridge, 5A, Time Delay; Blow Characteristic Multicomp CF06333CT/5/10

Description
FUSE, CARTRIDGE, 5A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series; Breaking Capacity Current AC:1kARoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 5A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series; Breaking Capacity Current AC:1kARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 5A, Time Delay; Blow Characteristic Multicomp - 40T1725 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 5A, Time Delay; Blow Characteristic Multicomp
40T1725
Fuse, Cartridge, 5A, Time Delay; Blow Characteristic Multicomp 40T1725
FUSE, CARTRIDGE, 5A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series; Breaking Capacity Current AC:1kARoHS Compliant: Yes

FUSE, CARTRIDGE, 5A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series; Breaking Capacity Current AC:1kARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1725
Product Name Fuse, Cartridge, 5A, Time Delay; Blow Characteristic Multicomp
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 002625035 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 25 amps
View Details
Surface Mount Fuses - VF443 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers