multicomp PRO Fuse, Cartridge, 4A, Time Delay; Blow Characteristic Multicomp CF06333CT/4/10

Description
FUSE, CARTRIDGE, 4A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series; Breaking Capacity Current AC:1kARoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 4A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series; Breaking Capacity Current AC:1kARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 4A, Time Delay; Blow Characteristic Multicomp - 40T1724 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 4A, Time Delay; Blow Characteristic Multicomp
40T1724
Fuse, Cartridge, 4A, Time Delay; Blow Characteristic Multicomp 40T1724
FUSE, CARTRIDGE, 4A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series; Breaking Capacity Current AC:1kARoHS Compliant: Yes

FUSE, CARTRIDGE, 4A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series; Breaking Capacity Current AC:1kARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1724
Product Name Fuse, Cartridge, 4A, Time Delay; Blow Characteristic Multicomp
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details