multicomp PRO Fuse, Cartridge, 20A, Quick Blow; Blow Characteristic Multicomp CF06333CF/20/10

Description
FUSE, CARTRIDGE, 20A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 20A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 20A, Quick Blow; Blow Characteristic Multicomp - 40T1715 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 20A, Quick Blow; Blow Characteristic Multicomp
40T1715
Fuse, Cartridge, 20A, Quick Blow; Blow Characteristic Multicomp 40T1715
FUSE, CARTRIDGE, 20A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series RoHS Compliant: Yes

FUSE, CARTRIDGE, 20A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1715
Product Name Fuse, Cartridge, 20A, Quick Blow; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Power Fuses DC Fuses - VD series - VD1200VDC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1200 volts
Rated Current 2800 amps
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers