multicomp PRO Fuse, Cartridge, 2A, Quick Blow; Blow Characteristic Multicomp CF06333CF/2/10

Description
FUSE, CARTRIDGE, 2A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series; Breaking Capacity:1kA @ 250V ACRoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 2A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series; Breaking Capacity:1kA @ 250V ACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 2A, Quick Blow; Blow Characteristic Multicomp - 71T9795 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 2A, Quick Blow; Blow Characteristic Multicomp
71T9795
Fuse, Cartridge, 2A, Quick Blow; Blow Characteristic Multicomp 71T9795
FUSE, CARTRIDGE, 2A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series; Breaking Capacity:1kA @ 250V ACRoHS Compliant: Yes

FUSE, CARTRIDGE, 2A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series; Breaking Capacity:1kA @ 250V ACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 71T9795
Product Name Fuse, Cartridge, 2A, Quick Blow; Blow Characteristic Multicomp
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002312406 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 20 amps
View Details
AEC-Q200 Qualified Fuses - VF438 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 65 volts
Rated Current 8 amps
View Details
Fuses - 2019-CCF1N2TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
5 suppliers