multicomp PRO Fuse, Cartridge, 12A, Quick Blow; Blow Characteristic Multicomp CF06333CF/12/10

Description
FUSE, CARTRIDGE, 12A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 12A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 12A, Quick Blow; Blow Characteristic Multicomp - 40T1714 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 12A, Quick Blow; Blow Characteristic Multicomp
40T1714
Fuse, Cartridge, 12A, Quick Blow; Blow Characteristic Multicomp 40T1714
FUSE, CARTRIDGE, 12A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series RoHS Compliant: Yes

FUSE, CARTRIDGE, 12A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1714
Product Name Fuse, Cartridge, 12A, Quick Blow; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details