multicomp PRO Fuse, Cartridge, 1A, Quick Blow; Blow Characteristic Multicomp CF06333CF/1/10

Description
FUSE, CARTRIDGE, 1A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series; Breaking Capacity:1kA @ 250V ACRoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 1A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series; Breaking Capacity:1kA @ 250V ACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 1A, Quick Blow; Blow Characteristic Multicomp - 40T1713 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1A, Quick Blow; Blow Characteristic Multicomp
40T1713
Fuse, Cartridge, 1A, Quick Blow; Blow Characteristic Multicomp 40T1713
FUSE, CARTRIDGE, 1A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series; Breaking Capacity:1kA @ 250V ACRoHS Compliant: Yes

FUSE, CARTRIDGE, 1A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF07C Series; Breaking Capacity:1kA @ 250V ACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1713
Product Name Fuse, Cartridge, 1A, Quick Blow; Blow Characteristic Multicomp
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312407 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers