multicomp PRO Fuse, Cartridge, 5A, 6.3X32Mm,time Delay; Blow Characteristic Multicomp CF06332T/5/10

Description
FUSE, CARTRIDGE, 5A, 6.3X32MM,TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF02G Series RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 5A, 6.3X32MM,TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF02G Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 5A, 6.3X32Mm,time Delay; Blow Characteristic Multicomp - 40T1710 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 5A, 6.3X32Mm,time Delay; Blow Characteristic Multicomp
40T1710
Fuse, Cartridge, 5A, 6.3X32Mm,time Delay; Blow Characteristic Multicomp 40T1710
FUSE, CARTRIDGE, 5A, 6.3X32MM,TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF02G Series RoHS Compliant: Yes

FUSE, CARTRIDGE, 5A, 6.3X32MM,TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF02G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1710
Product Name Fuse, Cartridge, 5A, 6.3X32Mm,time Delay; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers