multicomp PRO Fuse, Cartridge, 6A, Quick Blow; Blow Characteristic Multicomp CF06332F/6/10

Description
FUSE, CARTRIDGE, 6A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 6A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 6A, Quick Blow; Blow Characteristic Multicomp - 40T1704 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 6A, Quick Blow; Blow Characteristic Multicomp
40T1704
Fuse, Cartridge, 6A, Quick Blow; Blow Characteristic Multicomp 40T1704
FUSE, CARTRIDGE, 6A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

FUSE, CARTRIDGE, 6A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:6A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1704
Product Name Fuse, Cartridge, 6A, Quick Blow; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625119 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 10 amps
View Details
Cartridge Fuses - VF217/VF217-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers