multicomp PRO Fuse, Cartridge, 2A, Quick Blow; Blow Characteristic Multicomp CF06332F/2/10

Description
FUSE, CARTRIDGE, 2A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 2A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 2A, Quick Blow; Blow Characteristic Multicomp - 40T1699 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 2A, Quick Blow; Blow Characteristic Multicomp
40T1699
Fuse, Cartridge, 2A, Quick Blow; Blow Characteristic Multicomp 40T1699
FUSE, CARTRIDGE, 2A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

FUSE, CARTRIDGE, 2A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1699
Product Name Fuse, Cartridge, 2A, Quick Blow; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002625237 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
Solar PV Fuses - PV XL1 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 200 amps
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers