multicomp PRO Fuse, Cartridge, 10A, Quick Blow; Blow Characteristic Multicomp CF06332F/10/10

Description
FUSE, CARTRIDGE, 10A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes
Description
FUSE, CARTRIDGE, 10A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse, Cartridge, 10A, Quick Blow (part number 40T1698) is a fast-acting glass fuse designed for applications requiring reliable overcurrent protection. It features a 10A current rating and operates at a voltage of 250V AC. The fuse dimensions are 6.3mm x 32mm, making it suitable for various electronic devices. Its construction includes a glass cartridge with nickel-plated brass end caps, enhancing durability and resistance to vibration. The fuse exhibits excellent I¬=T characteristics and has a break capacity of 35A for 1A ratings, 100A for 3.5A ratings, and 200A for ratings above 3.5A. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Fuse, Cartridge, 10A, Quick Blow (part number 40T1698) is a fast-acting glass fuse designed for applications requiring reliable overcurrent protection. It features a 10A current rating and operates at a voltage of 250V AC. The fuse dimensions are 6.3mm x 32mm, making it suitable for various electronic devices. Its construction includes a glass cartridge with nickel-plated brass end caps, enhancing durability and resistance to vibration. The fuse exhibits excellent I¬=T characteristics and has a break capacity of 35A for 1A ratings, 100A for 3.5A ratings, and 200A for ratings above 3.5A. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 10A, Quick Blow; Blow Characteristic Multicomp - 40T1698 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 10A, Quick Blow; Blow Characteristic Multicomp
40T1698
Fuse, Cartridge, 10A, Quick Blow; Blow Characteristic Multicomp 40T1698
FUSE, CARTRIDGE, 10A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes

FUSE, CARTRIDGE, 10A, QUICK BLOW; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF01G Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1698
Product Name Fuse, Cartridge, 10A, Quick Blow; Blow Characteristic Multicomp
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312401 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers