multicomp PRO Pi-Blox Enclosure, Abs, Blue; For Use With Multicomp CBPIBLOX-BLU

Description
PI-BLOX ENCLOSURE, ABS, BLUE; For Use With:Raspberry Pi B+ & Pi 2 Single Board Computers; External Height:30.5mm; External Width:64.5mm; External Depth:88.8mm; Enclosure Material:ABS; Body Colour:Blue; Product Range:-; SVHC:No SVHC
Datasheet
Description
PI-BLOX ENCLOSURE, ABS, BLUE; For Use With:Raspberry Pi B+ & Pi 2 Single Board Computers; External Height:30.5mm; External Width:64.5mm; External Depth:88.8mm; Enclosure Material:ABS; Body Colour:Blue; Product Range:-; SVHC:No SVHC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pi-Blox Enclosure, Abs, Blue; For Use With Multicomp - 46Y2467 - Newark, An Avnet Company
Chicago, IL, United States
Pi-Blox Enclosure, Abs, Blue; For Use With Multicomp
46Y2467
Pi-Blox Enclosure, Abs, Blue; For Use With Multicomp 46Y2467
PI-BLOX ENCLOSURE, ABS, BLUE; For Use With:Raspberry Pi B+ & Pi 2 Single Board Computers; External Height:30.5mm; External Width:64.5mm; External Depth:88.8mm; Enclosure Material:ABS; Body Colour:Blue; Product Range:-; SVHC:No SVHC

PI-BLOX ENCLOSURE, ABS, BLUE; For Use With:Raspberry Pi B+ & Pi 2 Single Board Computers; External Height:30.5mm; External Width:64.5mm; External Depth:88.8mm; Enclosure Material:ABS; Body Colour:Blue; Product Range:-; SVHC:No SVHC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 46Y2467
Product Name Pi-Blox Enclosure, Abs, Blue; For Use With Multicomp
Length 1.2 inch (30.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0138 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.15 inch (80 mm)
Depth 3.15 inch (80 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
Interlinking block - CPX-GE-EV-S-7/8-4POL - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details