multicomp PRO Raspberry Pi Enclosure, Abs, Blue; For Use With Multicomp CBPIBLOX-BLU.

Description
RASPBERRY PI ENCLOSURE, ABS, BLUE; For Use With:Raspberry Pi Model B+, Raspberry Pi 2 Model B and Raspberry Pi 3 Model B; External Height:30.5mm; External Width:64.5mm; External Depth:88.8mm; Enclosure Material:ABS; Body Color:Blue RoHS Compliant: NA
Description
RASPBERRY PI ENCLOSURE, ABS, BLUE; For Use With:Raspberry Pi Model B+, Raspberry Pi 2 Model B and Raspberry Pi 3 Model B; External Height:30.5mm; External Width:64.5mm; External Depth:88.8mm; Enclosure Material:ABS; Body Color:Blue RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Raspberry Pi Enclosure, Abs, Blue; For Use With Multicomp - 77Y6510 - Newark, An Avnet Company
Chicago, IL, United States
Raspberry Pi Enclosure, Abs, Blue; For Use With Multicomp
77Y6510
Raspberry Pi Enclosure, Abs, Blue; For Use With Multicomp 77Y6510
RASPBERRY PI ENCLOSURE, ABS, BLUE; For Use With:Raspberry Pi Model B+, Raspberry Pi 2 Model B and Raspberry Pi 3 Model B; External Height:30.5mm; External Width:64.5mm; External Depth:88.8mm; Enclosure Material:ABS; Body Color:Blue RoHS Compliant: NA

RASPBERRY PI ENCLOSURE, ABS, BLUE; For Use With:Raspberry Pi Model B+, Raspberry Pi 2 Model B and Raspberry Pi 3 Model B; External Height:30.5mm; External Width:64.5mm; External Depth:88.8mm; Enclosure Material:ABS; Body Color:Blue RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77Y6510
Product Name Raspberry Pi Enclosure, Abs, Blue; For Use With Multicomp
Length 1.2 inch (30.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details