multicomp PRO Enclosure, Pcb Box, Plastic, White; Enclosure Type Multicomp Pro BM22W

Description
ENCLOSURE, PCB BOX, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:57.9mm; External Width - Metric:143mm; External Depth - Metric:82mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:57.9mm; External Width - Metric:143mm; External Depth - Metric:82mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Plastic, White; Enclosure Type Multicomp Pro - 07WX0659 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Plastic, White; Enclosure Type Multicomp Pro
07WX0659
Enclosure, Pcb Box, Plastic, White; Enclosure Type Multicomp Pro 07WX0659
ENCLOSURE, PCB BOX, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:57.9mm; External Width - Metric:143mm; External Depth - Metric:82mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:57.9mm; External Width - Metric:143mm; External Depth - Metric:82mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07WX0659
Product Name Enclosure, Pcb Box, Plastic, White; Enclosure Type Multicomp Pro
Length 2.28 inch (57.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details