multicomp PRO Open Grommet; Grommet Type Multicomp Pro BG-921

Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.138mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:9.525mm; Panel Thickness Max:3.962mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.138mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:9.525mm; Panel Thickness Max:3.962mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Grommet; Grommet Type Multicomp Pro - 31F2282 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Multicomp Pro
31F2282
Open Grommet; Grommet Type Multicomp Pro 31F2282
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.138mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:9.525mm; Panel Thickness Max:3.962mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.138mm; Grommet Material:SBR (Styrene Butadiene Rubber); Mounting Hole Dia:9.525mm; Panel Thickness Max:3.962mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 31F2282
Product Name Open Grommet; Grommet Type Multicomp Pro
Outside Diameter 0.3750 inch (9.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V80/BLK - V80/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details