RS Components, Ltd. Cable Grommets 428020

Description
RS PRO 100R4294157 Cable Grommet
Request a Quote
Description
RS PRO 100R4294157 Cable Grommet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 428020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
428020
Cable Grommets 428020
RS PRO 100R4294157 Cable Grommet

RS PRO 100R4294157 Cable Grommet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 428020
Product Name Cable Grommets
Groove Width 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 2133609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Groove Width 0.0630 inch (1.6 mm)
Material Plastic; Other; Polyethylene
View Details
Cable Grommets - 2765450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0591 inch (1.5 mm)
Material Other; Thermoplastic Elastomer
View Details
Cable Grommets - 6667365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.1181 inch (3 mm)
Material Other; Rubber
View Details
Cable Grommets - 1901980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Inside Diameter 0.7874 inch (20 mm)
Groove Width 0.1181 inch (3 mm)
Material Plastic; Other; Polychloroprene
View Details