Sugatsune America, Inc. CABLE GROMMET - V2000/WHT V2000/WHT

Description
Material Plastic Finish White Weight of Item (g) 102 Length or Depth of Item when closed (mm) 189 Length or Depth of Item when closed (in) 7.5 Height of Item (mm) 27 Height of Item (in) 1.125 Width of Item (mm) 104 Width of Item (in) 4.125 Bore Dimensions Height (mm) 98.5 Bore Dimensions Height (in) 3.875 Bore Dimensions Width (mm) 183.5 Bore Dimensions Width (in) 7.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 23.5 Min. Panel Thickness (in) 0.9375 Shape Retangular Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5 mm self tapping screw Is CA Prop 65 Compliant N Is Accessory N
Description
Material Plastic Finish White Weight of Item (g) 102 Length or Depth of Item when closed (mm) 189 Length or Depth of Item when closed (in) 7.5 Height of Item (mm) 27 Height of Item (in) 1.125 Width of Item (mm) 104 Width of Item (in) 4.125 Bore Dimensions Height (mm) 98.5 Bore Dimensions Height (in) 3.875 Bore Dimensions Width (mm) 183.5 Bore Dimensions Width (in) 7.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 23.5 Min. Panel Thickness (in) 0.9375 Shape Retangular Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5 mm self tapping screw Is CA Prop 65 Compliant N Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The V2000/WHT is a plastic cable grommet with a white finish, weighing 102 g. It is packaged in boxes of 33 pieces and cartons of 330 pieces. The product belongs to the V2000 series, which includes variants in black, beige, and dark beige finishes, all sharing the same design and packaging configuration.

Datasheet Summary
Powered by GS/AI

The V2000/WHT is a plastic cable grommet with a white finish, weighing 102 g. It is packaged in boxes of 33 pieces and cartons of 330 pieces. The product belongs to the V2000 series, which includes variants in black, beige, and dark beige finishes, all sharing the same design and packaging configuration.

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET - V2000/WHT - V2000/WHT - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET - V2000/WHT
V2000/WHT
CABLE GROMMET - V2000/WHT V2000/WHT
Material Plastic Finish White Weight of Item (g) 102 Length or Depth of Item when closed (mm) 189 Length or Depth of Item when closed (in) 7.5 Height of Item (mm) 27 Height of Item (in) 1.125 Width of Item (mm) 104 Width of Item (in) 4.125 Bore Dimensions Height (mm) 98.5 Bore Dimensions Height (in) 3.875 Bore Dimensions Width (mm) 183.5 Bore Dimensions Width (in) 7.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 23.5 Min. Panel Thickness (in) 0.9375 Shape Retangular Are Fasteners Included N Are Fasteners Required Y Fasteners Type 3.5 mm self tapping screw Is CA Prop 65 Compliant N Is Accessory N
  • Material Plastic
  • Finish White
  • Weight of Item (g) 102
  • Length or Depth of Item when closed (mm) 189
  • Length or Depth of Item when closed (in) 7.5
  • Height of Item (mm) 27
  • Height of Item (in) 1.125
  • Width of Item (mm) 104
  • Width of Item (in) 4.125
  • Bore Dimensions Height (mm) 98.5
  • Bore Dimensions Height (in) 3.875
  • Bore Dimensions Width (mm) 183.5
  • Bore Dimensions Width (in) 7.25
  • Max. Panel Thickness (mm) 50
  • Max. Panel Thickness (in) 2
  • Min. Panel Thickness (mm) 23.5
  • Min. Panel Thickness (in) 0.9375
  • Shape Retangular
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Type 3.5 mm self tapping screw
  • Is CA Prop 65 Compliant N
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number V2000/WHT
Product Name CABLE GROMMET - V2000/WHT
Overall Thickness 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET FOR SHEET METAL - LS50F-GR - LS50F-GR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH170-BR - APD-KH170-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 1.62 inch (41.27 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details