The BD241C is an NPN bipolar transistor in a TO-220 package for general-purpose amplification and switching. It has a maximum collector-emitter voltage of 100V, continuous collector current of 3A, and power dissipation of 40W at 25°C case temperature. The device derates at 0.32mW/°C above 25°C and operates from -65°C to +150°C junction temperature. Collector-emitter saturation voltage is 1.2V maximum at 3A collector current and 0.6A base current. The DC current gain is at least 25 at Ic=1A and Vce=4V. It meets RoHS compliance. Pinout is Base-Collector-Emitt
BIPOLAR TRANSISTOR, NPN, 100V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 02H2179 |
| Product Name | Bipolar Transistor, Npn, 100V, To-220; Transistor Polarity Multicomp Pro |
| Polarity | NPN |