PNP medium power transistor in SOT-89 package for audio driver and output stages, with a continuous collector current of 1 A, collector-emitter voltage of 45 V, and power dissipation of 500 mW. The device has a collector-emitter saturation voltage of up to 0.5 V, DC current gain between 10 and 160, and transition frequency of 125 MHz. It operates within a junction and storage temperature range of -65 to +150 °C and meets RoHS standards. The physical dimensions are 4.5-4.7 mm in body length, 2.3-2.7 mm in width, and 1.5 mm in height.
TRANS, PNP, -45V, -1A, 150DEG C, 500MW; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 67T0995 |
| Product Name | Trans, Pnp, -45V, -1A, 150Deg C, 500Mw; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Pnp, -45V, -1A, 150Deg C, 500Mw; Transistor Polarity Multicomp Pro |