The SABMB910029 is a 4-channel supercapacitor auto-balancing PCB with two ALD910029SALI SAB MOSFETs pre-installed, designed for balancing series-connected supercapacitors with near-zero power dissipation. The board measures 0.6 in. by 1.6 in. and includes mounting holes. It supports stacks of two to four supercapacitors per board and can be cascaded for longer stacks. Each SAB MOSFET is rated for a maximum voltage of 15.0 V across its terminals. The PCB is constructed from RoHS-compliant FR4 material and operates within the industrial temperature range of -40°C to +85°C. Optional Schottky diodes can be mounted for transient clamping, and resistors R1 and R2 are provided for circuit configuration flexibility.
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
| Advanced Linear Devices, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | SABMB910029 |
| Product Name | 4-Channel SAB PCB with two mounted ALD910029SALI |