PNP bipolar transistor designed for general-purpose amplification and switching applications, housed in a SOT23 surface-mount package measuring 2.85 to 2.95 mm in length, 1.25 to 1.35 mm in width, and 1 mm in height. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -800 mA, and a total power dissipation of 330 mW. The transition frequency is 200 MHz, with a DC current gain ranging from 160 to 630 depending on operating conditions. The device meets RoHS standards and operates within a junction and storage temperature range of -65 to +150 °C.
Bipolar (BJT) Single Transistor, PNP, -45 V, 200 MHz, 330 mW, -1 A, 250 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 67T0990 |
| Product Name | Bipolar (Bjt) Single Transistor, Pnp, -45 V, 200 Mhz, 330 Mw, -1 A, 250 Rohs Compliant Multicomp Pro |
| Polarity | PNP |