PNP bipolar junction transistor for general amplification applications in audio frequency circuits, housed in a SOT23 surface-mount package measuring 2.95 mm max length, 1.35 mm max width, and 1.1 mm max height. Rated for a collector-emitter voltage of -45 V, continuous collector current of -500 mA, and total power dissipation of 300 mW. Junction and storage temperature range is -65 to +150 °C. Characterized by a minimum DC current gain of 100 at -1 V collector-emitter voltage and -100 mA collector current, with collector-emitter saturation voltage of -0.7 V at -500 mA collector current and -50 mA base current. Meets RoHS standards.
TRANS, PNP, -45V, -500MA, 150DEG C; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 67T1006 |
| Product Name | Trans, Pnp, -45V, -500Ma, 150Deg C; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Pnp, -45V, -500Ma, 150Deg C; Transistor Polarity Multicomp Pro |