multicomp PRO Transistor, Npn, 25V, To-18; Transistor Polarity Multicomp Pro BC108

Description
TRANSISTOR, NPN, 25V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:25V; Transition Frequency ft:150MHz; Power Dissipation Pd:600mW; DC Collector Current:200mA; DC Current Gain hFE:110hFE; Transistor Case RoHS Compliant: Yes
Description
TRANSISTOR, NPN, 25V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:25V; Transition Frequency ft:150MHz; Power Dissipation Pd:600mW; DC Collector Current:200mA; DC Current Gain hFE:110hFE; Transistor Case RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The BC108 is an NPN silicon planar transistor for low-noise general purpose audio amplification, housed in a TO-18 metal can package with dimensions specified as 5.24-5.84 mm in diameter and up to 12.7 mm in length. It has a collector-emitter voltage rating of 25 V, a continuous collector current of 200 mA, and a power dissipation of 600 mW. The DC current gain (hFE) ranges from 110 to 800, with the base-emitter voltage at 2 mA and 5 V collector-emitter bias ranging from 0.55 to 0.7 V. The transition frequency is 150 MHz at 10 mA collector current. The junction temperature range operates from -65 °C to +200 °C, and it meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The BC108 is an NPN silicon planar transistor for low-noise general purpose audio amplification, housed in a TO-18 metal can package with dimensions specified as 5.24-5.84 mm in diameter and up to 12.7 mm in length. It has a collector-emitter voltage rating of 25 V, a continuous collector current of 200 mA, and a power dissipation of 600 mW. The DC current gain (hFE) ranges from 110 to 800, with the base-emitter voltage at 2 mA and 5 V collector-emitter bias ranging from 0.55 to 0.7 V. The transition frequency is 150 MHz at 10 mA collector current. The junction temperature range operates from -65 °C to +200 °C, and it meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Npn, 25V, To-18; Transistor Polarity Multicomp Pro - 64AH2624 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 25V, To-18; Transistor Polarity Multicomp Pro
64AH2624
Transistor, Npn, 25V, To-18; Transistor Polarity Multicomp Pro 64AH2624
TRANSISTOR, NPN, 25V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:25V; Transition Frequency ft:150MHz; Power Dissipation Pd:600mW; DC Collector Current:200mA; DC Current Gain hFE:110hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 25V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:25V; Transition Frequency ft:150MHz; Power Dissipation Pd:600mW; DC Collector Current:200mA; DC Current Gain hFE:110hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 64AH2624
Product Name Transistor, Npn, 25V, To-18; Transistor Polarity Multicomp Pro
Transistor Type Transistor, Npn, 25V, To-18; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 2MBI150PC-140 - 1123617-2MBI150PC-140 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers
MOSFETs - 1464775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Soic
View Details