multicomp PRO Diode, Ultrafast Recovery, 215Ma, 75V, Sot-363-6; Diode Configuration Multicomp Pro BAV99DW-7-F

Description
DIODE, ULTRAFAST RECOVERY, 215mA, 75V, SOT-363-6; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:75V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 215mA, 75V, SOT-363-6; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:75V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 215Ma, 75V, Sot-363-6; Diode Configuration Multicomp Pro - 65W8492 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 215Ma, 75V, Sot-363-6; Diode Configuration Multicomp Pro
65W8492
Diode, Ultrafast Recovery, 215Ma, 75V, Sot-363-6; Diode Configuration Multicomp Pro 65W8492
DIODE, ULTRAFAST RECOVERY, 215mA, 75V, SOT-363-6; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:75V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 215mA, 75V, SOT-363-6; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:75V; Average Forward Current:215mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8492
Product Name Diode, Ultrafast Recovery, 215Ma, 75V, Sot-363-6; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: YG901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details