multicomp PRO Diode, Dual Switching, Sot-23; Diode Configuration Multicomp Pro BAV70+

Description
DIODE, DUAL SWITCHING, SOT-23; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm RoHS Compliant: Yes
Datasheet
Description
DIODE, DUAL SWITCHING, SOT-23; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Dual Switching, Sot-23; Diode Configuration Multicomp Pro - 03AC7811 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Dual Switching, Sot-23; Diode Configuration Multicomp Pro
03AC7811
Diode, Dual Switching, Sot-23; Diode Configuration Multicomp Pro 03AC7811
DIODE, DUAL SWITCHING, SOT-23; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, DUAL SWITCHING, SOT-23; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 03AC7811
Product Name Diode, Dual Switching, Sot-23; Diode Configuration Multicomp Pro
Diode Applications Switching
RoHS Compliant RoHS
VF 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6533 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
PIN Diode Switches - NPS2-100-4000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details