multicomp PRO Diode, Ultrafast Recovery, 100Ma, 30V, Sot-363; Diode Configuration Multicomp Pro BAT54TW-7-F

Description
DIODE, ULTRAFAST RECOVERY, 100mA, 30V, SOT-363; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Diode Case Style:SOT-363 RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 100mA, 30V, SOT-363; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Diode Case Style:SOT-363 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 100Ma, 30V, Sot-363; Diode Configuration Multicomp Pro - 66W0884 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 100Ma, 30V, Sot-363; Diode Configuration Multicomp Pro
66W0884
Diode, Ultrafast Recovery, 100Ma, 30V, Sot-363; Diode Configuration Multicomp Pro 66W0884
DIODE, ULTRAFAST RECOVERY, 100mA, 30V, SOT-363; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Diode Case Style:SOT-363 RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 100mA, 30V, SOT-363; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:40V; Average Forward Current:100mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Diode Case Style:SOT-363 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 66W0884
Product Name Diode, Ultrafast Recovery, 100Ma, 30V, Sot-363; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6515 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Bridge Rectifiers - CC1660-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
6 suppliers
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YG805C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8000 volts
View Details