multicomp PRO Enclosure, Raspberry Pi 4, Red, Abs; For Use With Multicomp Pro ASM-1900152-61

Description
ENCLOSURE, RASPBERRY PI 4, RED, ABS; For Use With:Raspberry Pi 4 Model B Development Boards; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS; Body Color:Red RoHS Compliant: Yes
Description
ENCLOSURE, RASPBERRY PI 4, RED, ABS; For Use With:Raspberry Pi 4 Model B Development Boards; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS; Body Color:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Raspberry Pi 4, Red, Abs; For Use With Multicomp Pro - 07AH2044 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Raspberry Pi 4, Red, Abs; For Use With Multicomp Pro
07AH2044
Enclosure, Raspberry Pi 4, Red, Abs; For Use With Multicomp Pro 07AH2044
ENCLOSURE, RASPBERRY PI 4, RED, ABS; For Use With:Raspberry Pi 4 Model B Development Boards; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS; Body Color:Red RoHS Compliant: Yes

ENCLOSURE, RASPBERRY PI 4, RED, ABS; For Use With:Raspberry Pi 4 Model B Development Boards; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS; Body Color:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2044
Product Name Enclosure, Raspberry Pi 4, Red, Abs; For Use With Multicomp Pro
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Enclosures, Boxes, & Cases - 1414PHI6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
4 suppliers
General Purpose Enclosures - 8194011 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.09 inch (180 mm)
Width 7.09 inch (180 mm)
View Details