multicomp PRO Enclosure, Raspberry Pi 4, Black, Abs; For Use With Multicomp Pro ASM-1900152-21

Description
ENCLOSURE, RASPBERRY PI 4, BLACK, ABS; For Use With:Raspberry Pi 4 Model B Development Boards; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes
Description
ENCLOSURE, RASPBERRY PI 4, BLACK, ABS; For Use With:Raspberry Pi 4 Model B Development Boards; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Raspberry Pi 4, Black, Abs; For Use With Multicomp Pro - 07AH2043 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Raspberry Pi 4, Black, Abs; For Use With Multicomp Pro
07AH2043
Enclosure, Raspberry Pi 4, Black, Abs; For Use With Multicomp Pro 07AH2043
ENCLOSURE, RASPBERRY PI 4, BLACK, ABS; For Use With:Raspberry Pi 4 Model B Development Boards; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes

ENCLOSURE, RASPBERRY PI 4, BLACK, ABS; For Use With:Raspberry Pi 4 Model B Development Boards; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2043
Product Name Enclosure, Raspberry Pi 4, Black, Abs; For Use With Multicomp Pro
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details