multicomp PRO Enclosure, Raspberry Pi 4, Clear, Abs; For Use With Multicomp Pro ASM-1900152-01

Description
ENCLOSURE, RASPBERRY PI 4, CLEAR, ABS; For Use With:Raspberry Pi 4 Model B Development Boards; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS; Body Color:Transparent; Product Range:- RoHS Compliant: Yes
Description
ENCLOSURE, RASPBERRY PI 4, CLEAR, ABS; For Use With:Raspberry Pi 4 Model B Development Boards; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS; Body Color:Transparent; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Raspberry Pi 4, Clear, Abs; For Use With Multicomp Pro - 07AH2041 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Raspberry Pi 4, Clear, Abs; For Use With Multicomp Pro
07AH2041
Enclosure, Raspberry Pi 4, Clear, Abs; For Use With Multicomp Pro 07AH2041
ENCLOSURE, RASPBERRY PI 4, CLEAR, ABS; For Use With:Raspberry Pi 4 Model B Development Boards; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS; Body Color:Transparent; Product Range:- RoHS Compliant: Yes

ENCLOSURE, RASPBERRY PI 4, CLEAR, ABS; For Use With:Raspberry Pi 4 Model B Development Boards; External Height:-; External Width:-; External Depth:-; Enclosure Material:ABS; Body Color:Transparent; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2041
Product Name Enclosure, Raspberry Pi 4, Clear, Abs; For Use With Multicomp Pro
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers