multicomp PRO For Use With Multicomp Pro ASM-1900147-01

Description
For Use With:Raspberry Pi 4 & Touchscreen Display; External Height:114.92mm; External Width:197.12mm; External Depth:43.87mm; Enclosure Material:ABS; Body Color:Transparent; Product Range:Raspberry Pi Cases RoHS Compliant: Yes
Description
For Use With:Raspberry Pi 4 & Touchscreen Display; External Height:114.92mm; External Width:197.12mm; External Depth:43.87mm; Enclosure Material:ABS; Body Color:Transparent; Product Range:Raspberry Pi Cases RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
For Use With Multicomp Pro - 07AH2035 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Multicomp Pro
07AH2035
For Use With Multicomp Pro 07AH2035
For Use With:Raspberry Pi 4 & Touchscreen Display; External Height:114.92mm; External Width:197.12mm; External Depth:43.87mm; Enclosure Material:ABS; Body Color:Transparent; Product Range:Raspberry Pi Cases RoHS Compliant: Yes

For Use With:Raspberry Pi 4 & Touchscreen Display; External Height:114.92mm; External Width:197.12mm; External Depth:43.87mm; Enclosure Material:ABS; Body Color:Transparent; Product Range:Raspberry Pi Cases RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2035
Product Name For Use With Multicomp Pro
Length 4.52 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBPBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
3 suppliers