multicomp PRO For Use With Multicomp Pro ASM-1900143-61

Description
For Use With:Raspberry Pi 4 Board; External Height:31.3mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Red; Product Range:Multicomp Pro Power-Hat Raspberry Pi Cases RoHS Compliant: Yes
Datasheet
Description
For Use With:Raspberry Pi 4 Board; External Height:31.3mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Red; Product Range:Multicomp Pro Power-Hat Raspberry Pi Cases RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
For Use With Multicomp Pro - 07AH2034 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Multicomp Pro
07AH2034
For Use With Multicomp Pro 07AH2034
For Use With:Raspberry Pi 4 Board; External Height:31.3mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Red; Product Range:Multicomp Pro Power-Hat Raspberry Pi Cases RoHS Compliant: Yes

For Use With:Raspberry Pi 4 Board; External Height:31.3mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Red; Product Range:Multicomp Pro Power-Hat Raspberry Pi Cases RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2034
Product Name For Use With Multicomp Pro
Length 1.23 inch (31.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details