multicomp PRO For Use With Multicomp Pro ASM-1900143-21

Description
For Use With:Raspberry Pi 4 Board; External Height:31.3mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Black; Product Range:Multicomp Pro Power-Hat Raspberry Pi Cases RoHS Compliant: Yes
Datasheet
Description
For Use With:Raspberry Pi 4 Board; External Height:31.3mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Black; Product Range:Multicomp Pro Power-Hat Raspberry Pi Cases RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
For Use With Multicomp Pro - 07AH2033 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Multicomp Pro
07AH2033
For Use With Multicomp Pro 07AH2033
For Use With:Raspberry Pi 4 Board; External Height:31.3mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Black; Product Range:Multicomp Pro Power-Hat Raspberry Pi Cases RoHS Compliant: Yes

For Use With:Raspberry Pi 4 Board; External Height:31.3mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Black; Product Range:Multicomp Pro Power-Hat Raspberry Pi Cases RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2033
Product Name For Use With Multicomp Pro
Length 1.23 inch (31.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details