multicomp PRO Pcb Mounting, Round, Nylon, 17.8Mm X 6.4Mm; Pcb Support Type Multicomp APCS-4

Description
PCB MOUNTING, ROUND, NYLON, 17.8MM X 6.4MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm; Overall Length:6.4mmRoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, ROUND, NYLON, 17.8MM X 6.4MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm; Overall Length:6.4mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round, Nylon, 17.8Mm X 6.4Mm; Pcb Support Type Multicomp - 81N2585 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 17.8Mm X 6.4Mm; Pcb Support Type Multicomp
81N2585
Pcb Mounting, Round, Nylon, 17.8Mm X 6.4Mm; Pcb Support Type Multicomp 81N2585
PCB MOUNTING, ROUND, NYLON, 17.8MM X 6.4MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm; Overall Length:6.4mmRoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON, 17.8MM X 6.4MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm; Overall Length:6.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81N2585
Product Name Pcb Mounting, Round, Nylon, 17.8Mm X 6.4Mm; Pcb Support Type Multicomp
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1821F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 2809045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.5906 inch (15 mm)
View Details