multicomp PRO Cable Clip, 9.5 Mm; Cable Clamp / Clip Type Multicomp Pro ALACO-02-L10

Description
CABLE CLIP, 9.5 MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:190mm; External Width:17.2mm; Height:14.9mm RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, 9.5 MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:190mm; External Width:17.2mm; Height:14.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, 9.5 Mm; Cable Clamp / Clip Type Multicomp Pro - 35R0538 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, 9.5 Mm; Cable Clamp / Clip Type Multicomp Pro
35R0538
Cable Clip, 9.5 Mm; Cable Clamp / Clip Type Multicomp Pro 35R0538
CABLE CLIP, 9.5 MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:190mm; External Width:17.2mm; Height:14.9mm RoHS Compliant: Yes

CABLE CLIP, 9.5 MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:190mm; External Width:17.2mm; Height:14.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 35R0538
Product Name Cable Clip, 9.5 Mm; Cable Clamp / Clip Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details
Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Clips & Clamps - 102551 - RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
Material Polyamide 66
View Details