multicomp PRO Cable Clip Buckle, 19 Mm; Cable Clamp / Clip Type Multicomp Pro ALACB-02-L5

Description
CABLE CLIP BUCKLE, 19 MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:89mm; External Width:25.4mm; Height:- RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP BUCKLE, 19 MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:89mm; External Width:25.4mm; Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip Buckle, 19 Mm; Cable Clamp / Clip Type Multicomp Pro - 35R0535 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip Buckle, 19 Mm; Cable Clamp / Clip Type Multicomp Pro
35R0535
Cable Clip Buckle, 19 Mm; Cable Clamp / Clip Type Multicomp Pro 35R0535
CABLE CLIP BUCKLE, 19 MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:89mm; External Width:25.4mm; Height:- RoHS Compliant: Yes

CABLE CLIP BUCKLE, 19 MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:89mm; External Width:25.4mm; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 35R0535
Product Name Cable Clip Buckle, 19 Mm; Cable Clamp / Clip Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2682709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details