CABLE CLIP BUCKLE, 13 MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:63.5mm; External Width:25.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 35R0534 |
| Product Name | Cable Clip Buckle, 13 Mm; Cable Clamp / Clip Type Multicomp Pro |