multicomp PRO Ribbon Cable Clip, 33 Mm; Cable Clamp / Clip Type Multicomp Pro ALACA-04

Description
RIBBON CABLE CLIP, 33 MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:9.8mm; External Width:33mm RoHS Compliant: Yes
Description
RIBBON CABLE CLIP, 33 MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:9.8mm; External Width:33mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Clip, 33 Mm; Cable Clamp / Clip Type Multicomp Pro - 35R0530 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable Clip, 33 Mm; Cable Clamp / Clip Type Multicomp Pro
35R0530
Ribbon Cable Clip, 33 Mm; Cable Clamp / Clip Type Multicomp Pro 35R0530
RIBBON CABLE CLIP, 33 MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:9.8mm; External Width:33mm RoHS Compliant: Yes

RIBBON CABLE CLIP, 33 MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:9.8mm; External Width:33mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 35R0530
Product Name Ribbon Cable Clip, 33 Mm; Cable Clamp / Clip Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 429522 - RS Components, Ltd.
Specs
Diameter 0.252 inch (6.4 mm)
Material Polyamide
View Details