multicomp PRO Ribbon Cable Clip, 25.6 Mm; Cable Clamp / Clip Type Multicomp Pro ALACA-03

Description
RIBBON CABLE CLIP, 25.6 MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:9.8mm; External Width:25.6mm RoHS Compliant: Yes
Description
RIBBON CABLE CLIP, 25.6 MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:9.8mm; External Width:25.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Clip, 25.6 Mm; Cable Clamp / Clip Type Multicomp Pro - 35R0529 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable Clip, 25.6 Mm; Cable Clamp / Clip Type Multicomp Pro
35R0529
Ribbon Cable Clip, 25.6 Mm; Cable Clamp / Clip Type Multicomp Pro 35R0529
RIBBON CABLE CLIP, 25.6 MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:9.8mm; External Width:25.6mm RoHS Compliant: Yes

RIBBON CABLE CLIP, 25.6 MM; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Aluminium; Cable Clamp / Clip Colour:Natural; External Length:9.8mm; External Width:25.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 35R0529
Product Name Ribbon Cable Clip, 25.6 Mm; Cable Clamp / Clip Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Alligator, Crocodile, Heavy Duty Clips - 36-5034-ND - DigiKey
Specs
Material Steel
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 655993 - RS Components, Ltd.
Specs
Material PA66
View Details