multicomp PRO Speaker, 0.5W, 10Khz, 8 Ohm; Transducer Function Multicomp Pro ABS-245-RC

Description
SPEAKER, 0.5W, 10KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:500Hz; Frequency Response Min:0Hz; Frequency Response Max:10kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 0.5W, 10KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:500Hz; Frequency Response Min:0Hz; Frequency Response Max:10kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 0.5W, 10Khz, 8 Ohm; Transducer Function Multicomp Pro - 37AC0498 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 0.5W, 10Khz, 8 Ohm; Transducer Function Multicomp Pro
37AC0498
Speaker, 0.5W, 10Khz, 8 Ohm; Transducer Function Multicomp Pro 37AC0498
SPEAKER, 0.5W, 10KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:500Hz; Frequency Response Min:0Hz; Frequency Response Max:10kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 0.5W, 10KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:500Hz; Frequency Response Min:0Hz; Frequency Response Max:10kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 37AC0498
Product Name Speaker, 0.5W, 10Khz, 8 Ohm; Transducer Function Multicomp Pro
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 6284434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
Speakers - 2603-CAC25-02W100-10-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details