multicomp PRO Speaker, 0.15W, 6Khz, 8 Ohm; Transducer Function Multicomp Pro ABS-244-RC

Description
SPEAKER, 0.15W, 6KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:150mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.2kHz; Frequency Response Min:0Hz; Frequency Response Max:6kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 0.15W, 6KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:150mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.2kHz; Frequency Response Min:0Hz; Frequency Response Max:6kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 0.15W, 6Khz, 8 Ohm; Transducer Function Multicomp Pro - 37AC0497 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 0.15W, 6Khz, 8 Ohm; Transducer Function Multicomp Pro
37AC0497
Speaker, 0.15W, 6Khz, 8 Ohm; Transducer Function Multicomp Pro 37AC0497
SPEAKER, 0.15W, 6KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:150mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.2kHz; Frequency Response Min:0Hz; Frequency Response Max:6kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 0.15W, 6KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:150mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:1.2kHz; Frequency Response Min:0Hz; Frequency Response Max:6kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 37AC0497
Product Name Speaker, 0.15W, 6Khz, 8 Ohm; Transducer Function Multicomp Pro
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 4504348 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
Speakers - 2603-CS134-15D07-55-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 150 Hz
View Details