multicomp PRO Speaker, 8Ohm, 93Db, 0.7W; Driver Type Multicomp Pro ABS-239-RC

Description
SPEAKER, 8OHM, 93DB, 0.7W; Driver Type:Micro; External Width - Metric:13mm; Impedance:8ohm; Power Rating Nom:700mW; Sound Level SPL:93dB; External Width - Imperial:0.512"; Frequency Response Min:500Hz; Frequency Response Max:10kHz RoHS Compliant: Yes
Description
SPEAKER, 8OHM, 93DB, 0.7W; Driver Type:Micro; External Width - Metric:13mm; Impedance:8ohm; Power Rating Nom:700mW; Sound Level SPL:93dB; External Width - Imperial:0.512"; Frequency Response Min:500Hz; Frequency Response Max:10kHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Speaker, 8Ohm, 93Db, 0.7W; Driver Type Multicomp Pro - 82Y9718 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 8Ohm, 93Db, 0.7W; Driver Type Multicomp Pro
82Y9718
Speaker, 8Ohm, 93Db, 0.7W; Driver Type Multicomp Pro 82Y9718
SPEAKER, 8OHM, 93DB, 0.7W; Driver Type:Micro; External Width - Metric:13mm; Impedance:8ohm; Power Rating Nom:700mW; Sound Level SPL:93dB; External Width - Imperial:0.512"; Frequency Response Min:500Hz; Frequency Response Max:10kHz RoHS Compliant: Yes

SPEAKER, 8OHM, 93DB, 0.7W; Driver Type:Micro; External Width - Metric:13mm; Impedance:8ohm; Power Rating Nom:700mW; Sound Level SPL:93dB; External Width - Imperial:0.512"; Frequency Response Min:500Hz; Frequency Response Max:10kHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 82Y9718
Product Name Speaker, 8Ohm, 93Db, 0.7W; Driver Type Multicomp Pro
SPL 93 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 7560136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
Speakers - 2603-CS13-00W130-07-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1300 Hz
View Details