multicomp PRO Speaker, 8Ohm, 88Db, 0.5W; Transducer Function Multicomp Pro ABS-237-RC

Description
SPEAKER, 8OHM, 88DB, 0.5W; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):88dB; Resonant Frequency:850Hz; Frequency Response Min:0Hz; Frequency Response Max:10kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 8OHM, 88DB, 0.5W; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):88dB; Resonant Frequency:850Hz; Frequency Response Min:0Hz; Frequency Response Max:10kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 8Ohm, 88Db, 0.5W; Transducer Function Multicomp Pro - 82Y9716 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 8Ohm, 88Db, 0.5W; Transducer Function Multicomp Pro
82Y9716
Speaker, 8Ohm, 88Db, 0.5W; Transducer Function Multicomp Pro 82Y9716
SPEAKER, 8OHM, 88DB, 0.5W; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):88dB; Resonant Frequency:850Hz; Frequency Response Min:0Hz; Frequency Response Max:10kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 8OHM, 88DB, 0.5W; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):88dB; Resonant Frequency:850Hz; Frequency Response Min:0Hz; Frequency Response Max:10kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 82Y9716
Product Name Speaker, 8Ohm, 88Db, 0.5W; Transducer Function Multicomp Pro
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 7903984 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Speakers - 2603-CAC40-02W110-07-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details