multicomp PRO Speaker, 0.5W, 7Khz, 8 Ohm; Transducer Function Multicomp Pro ABS-233-RC

Description
SPEAKER, 0.5W, 7KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:750Hz; Frequency Response Min:0kHz; Frequency Response Max:7kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 0.5W, 7KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:750Hz; Frequency Response Min:0kHz; Frequency Response Max:7kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 0.5W, 7Khz, 8 Ohm; Transducer Function Multicomp Pro - 17AC6498 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 0.5W, 7Khz, 8 Ohm; Transducer Function Multicomp Pro
17AC6498
Speaker, 0.5W, 7Khz, 8 Ohm; Transducer Function Multicomp Pro 17AC6498
SPEAKER, 0.5W, 7KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:750Hz; Frequency Response Min:0kHz; Frequency Response Max:7kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 0.5W, 7KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:750Hz; Frequency Response Min:0kHz; Frequency Response Max:7kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 17AC6498
Product Name Speaker, 0.5W, 7Khz, 8 Ohm; Transducer Function Multicomp Pro
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526856 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Impedance 8 ohms
View Details
Speakers - 2603-CS28-02W57-07-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 570 Hz
View Details