multicomp PRO Miniature Speaker, 4W, 20Khz; Driver Type Multicomp Pro ABS-230-RC

Description
MINIATURE SPEAKER, 4W, 20KHZ; Driver Type:Miniature; External Width - Metric:28.3mm; Impedance:4ohm; Power Rating Nom:2W; Sound Level SPL:84dB; External Width - Imperial:1.114"; Frequency Response Min:380Hz; Resonant Frequency:380Hz RoHS Compliant: Yes
Datasheet
Description
MINIATURE SPEAKER, 4W, 20KHZ; Driver Type:Miniature; External Width - Metric:28.3mm; Impedance:4ohm; Power Rating Nom:2W; Sound Level SPL:84dB; External Width - Imperial:1.114"; Frequency Response Min:380Hz; Resonant Frequency:380Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Speaker, 4W, 20Khz; Driver Type Multicomp Pro - 34T4903 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Speaker, 4W, 20Khz; Driver Type Multicomp Pro
34T4903
Miniature Speaker, 4W, 20Khz; Driver Type Multicomp Pro 34T4903
MINIATURE SPEAKER, 4W, 20KHZ; Driver Type:Miniature; External Width - Metric:28.3mm; Impedance:4ohm; Power Rating Nom:2W; Sound Level SPL:84dB; External Width - Imperial:1.114"; Frequency Response Min:380Hz; Resonant Frequency:380Hz RoHS Compliant: Yes

MINIATURE SPEAKER, 4W, 20KHZ; Driver Type:Miniature; External Width - Metric:28.3mm; Impedance:4ohm; Power Rating Nom:2W; Sound Level SPL:84dB; External Width - Imperial:1.114"; Frequency Response Min:380Hz; Resonant Frequency:380Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 34T4903
Product Name Miniature Speaker, 4W, 20Khz; Driver Type Multicomp Pro
SPL 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 1797436 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Speakers - 2603-CS45-05D13-24-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 130 Hz
View Details