multicomp PRO Speaker, 2W, 20Khz; Driver Type Multicomp Pro ABS-229-RC

Description
SPEAKER, 2W, 20KHZ; Driver Type:Miniature; External Width - Metric:23mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:98dB; External Width - Imperial:0.906"; Frequency Response Min:700Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 2W, 20KHZ; Driver Type:Miniature; External Width - Metric:23mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:98dB; External Width - Imperial:0.906"; Frequency Response Min:700Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 2W, 20Khz; Driver Type Multicomp Pro - 34T4902 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 2W, 20Khz; Driver Type Multicomp Pro
34T4902
Speaker, 2W, 20Khz; Driver Type Multicomp Pro 34T4902
SPEAKER, 2W, 20KHZ; Driver Type:Miniature; External Width - Metric:23mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:98dB; External Width - Imperial:0.906"; Frequency Response Min:700Hz; Frequency Response Max:20kHz RoHS Compliant: Yes

SPEAKER, 2W, 20KHZ; Driver Type:Miniature; External Width - Metric:23mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:98dB; External Width - Imperial:0.906"; Frequency Response Min:700Hz; Frequency Response Max:20kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 34T4902
Product Name Speaker, 2W, 20Khz; Driver Type Multicomp Pro
SPL 98 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526854 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
Square Speakers - 4030CESH - Challenge Electronics
Challenge Electronics
Specs
SPL 86 dB
Nominal Power 5 watts
Maximum Power 10 watts
View Details