multicomp PRO Speaker, 0.1W, 11Khz, 150 Ohm; Driver Type Multicomp Pro ABS-228-RC

Description
SPEAKER, 0.1W, 11KHZ, 150 OHM; Driver Type:Miniature; External Diameter - Metric:36mm; Impedance:150ohm; Power Rating Nom:100mW; Sound Level SPL:93dB; External Diameter - Imperial:1.417"; Frequency Response Min:500Hz; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 0.1W, 11KHZ, 150 OHM; Driver Type:Miniature; External Diameter - Metric:36mm; Impedance:150ohm; Power Rating Nom:100mW; Sound Level SPL:93dB; External Diameter - Imperial:1.417"; Frequency Response Min:500Hz; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 0.1W, 11Khz, 150 Ohm; Driver Type Multicomp Pro - 17AC6497 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 0.1W, 11Khz, 150 Ohm; Driver Type Multicomp Pro
17AC6497
Speaker, 0.1W, 11Khz, 150 Ohm; Driver Type Multicomp Pro 17AC6497
SPEAKER, 0.1W, 11KHZ, 150 OHM; Driver Type:Miniature; External Diameter - Metric:36mm; Impedance:150ohm; Power Rating Nom:100mW; Sound Level SPL:93dB; External Diameter - Imperial:1.417"; Frequency Response Min:500Hz; Product Range:-RoHS Compliant: Yes

SPEAKER, 0.1W, 11KHZ, 150 OHM; Driver Type:Miniature; External Diameter - Metric:36mm; Impedance:150ohm; Power Rating Nom:100mW; Sound Level SPL:93dB; External Diameter - Imperial:1.417"; Frequency Response Min:500Hz; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 17AC6497
Product Name Speaker, 0.1W, 11Khz, 150 Ohm; Driver Type Multicomp Pro
SPL 93 dB
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 1976421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.63 inch (42 mm)
View Details
Speakers - 2603-CAC40-02W110-07-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1100 Hz
View Details