multicomp PRO Speaker, 3W, 200Hz-20Khz; Driver Type Multicomp Pro ABS-224-RC

Description
SPEAKER, 3W, 200HZ-20KHZ; Driver Type:Miniature; External Width - Metric:20mm; Impedance:4ohm; Power Rating Nom:2W; Sound Level SPL:83dB; External Width - Imperial:0.787"; Frequency Response Min:200Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 3W, 200HZ-20KHZ; Driver Type:Miniature; External Width - Metric:20mm; Impedance:4ohm; Power Rating Nom:2W; Sound Level SPL:83dB; External Width - Imperial:0.787"; Frequency Response Min:200Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 3W, 200Hz-20Khz; Driver Type Multicomp Pro - 51R6319 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 3W, 200Hz-20Khz; Driver Type Multicomp Pro
51R6319
Speaker, 3W, 200Hz-20Khz; Driver Type Multicomp Pro 51R6319
SPEAKER, 3W, 200HZ-20KHZ; Driver Type:Miniature; External Width - Metric:20mm; Impedance:4ohm; Power Rating Nom:2W; Sound Level SPL:83dB; External Width - Imperial:0.787"; Frequency Response Min:200Hz; Frequency Response Max:20kHz RoHS Compliant: Yes

SPEAKER, 3W, 200HZ-20KHZ; Driver Type:Miniature; External Width - Metric:20mm; Impedance:4ohm; Power Rating Nom:2W; Sound Level SPL:83dB; External Width - Imperial:0.787"; Frequency Response Min:200Hz; Frequency Response Max:20kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 51R6319
Product Name Speaker, 3W, 200Hz-20Khz; Driver Type Multicomp Pro
SPL 83 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
MVP Series II 12
Specs
SPL 123 dB
Nominal Power 150 watts
Sensitivity 94 dB
View Details
 - EVP-X15 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 129 dB
Nominal Power 600 watts
Maximum Power 1200 watts
View Details