multicomp PRO Speaker, 3W, 9Khz; Driver Type Multicomp Pro ABS-221-RC

Description
SPEAKER, 3W, 9KHZ; Driver Type:Miniature; External Diameter - Metric:28mm; Impedance:8ohm; Power Rating Nom:1.5W; Sound Level SPL:92dB; External Diameter - Imperial:1.102"; Frequency Response Min:550Hz; Frequency Response Max:9kHz RoHS Compliant: Yes
Description
SPEAKER, 3W, 9KHZ; Driver Type:Miniature; External Diameter - Metric:28mm; Impedance:8ohm; Power Rating Nom:1.5W; Sound Level SPL:92dB; External Diameter - Imperial:1.102"; Frequency Response Min:550Hz; Frequency Response Max:9kHz RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Speaker, 3W, 9Khz; Driver Type Multicomp Pro features a paper cone with a cloth edge and a metal housing. It has a rated impedance of 8Ω ±15% and a nominal power of 1.5W, with a maximum power output of 3W. The resonant frequency is 550Hz ±20%, and it operates within a frequency range of 0 to 9,000Hz. The sound output level at 0.1W/0.1m is 92dB ±3. The speaker is designed to function in operating temperatures ranging from -20°C to +60°C and can be stored in temperatures from -30°C to +60°C. The magnet material is Nd-Fe-B, with a magnet size of 12.5mm in diameter and 2mm in thickness. This product is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Speaker, 3W, 9Khz; Driver Type Multicomp Pro features a paper cone with a cloth edge and a metal housing. It has a rated impedance of 8Ω ±15% and a nominal power of 1.5W, with a maximum power output of 3W. The resonant frequency is 550Hz ±20%, and it operates within a frequency range of 0 to 9,000Hz. The sound output level at 0.1W/0.1m is 92dB ±3. The speaker is designed to function in operating temperatures ranging from -20°C to +60°C and can be stored in temperatures from -30°C to +60°C. The magnet material is Nd-Fe-B, with a magnet size of 12.5mm in diameter and 2mm in thickness. This product is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Speaker, 3W, 9Khz; Driver Type Multicomp Pro - 51R6317 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 3W, 9Khz; Driver Type Multicomp Pro
51R6317
Speaker, 3W, 9Khz; Driver Type Multicomp Pro 51R6317
SPEAKER, 3W, 9KHZ; Driver Type:Miniature; External Diameter - Metric:28mm; Impedance:8ohm; Power Rating Nom:1.5W; Sound Level SPL:92dB; External Diameter - Imperial:1.102"; Frequency Response Min:550Hz; Frequency Response Max:9kHz RoHS Compliant: Yes

SPEAKER, 3W, 9KHZ; Driver Type:Miniature; External Diameter - Metric:28mm; Impedance:8ohm; Power Rating Nom:1.5W; Sound Level SPL:92dB; External Diameter - Imperial:1.102"; Frequency Response Min:550Hz; Frequency Response Max:9kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 51R6317
Product Name Speaker, 3W, 9Khz; Driver Type Multicomp Pro
SPL 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details