multicomp PRO Speaker, 0.5W, 6Khz, 8 Ohm; Transducer Function Multicomp Pro ABS-220-RC

Description
SPEAKER, 0.5W, 6KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:600Hz; Frequency Response Min:0Hz; Frequency Response Max:6kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 0.5W, 6KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:600Hz; Frequency Response Min:0Hz; Frequency Response Max:6kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 0.5W, 6Khz, 8 Ohm; Transducer Function Multicomp Pro - 17AC6496 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 0.5W, 6Khz, 8 Ohm; Transducer Function Multicomp Pro
17AC6496
Speaker, 0.5W, 6Khz, 8 Ohm; Transducer Function Multicomp Pro 17AC6496
SPEAKER, 0.5W, 6KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:600Hz; Frequency Response Min:0Hz; Frequency Response Max:6kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 0.5W, 6KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:600Hz; Frequency Response Min:0Hz; Frequency Response Max:6kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 17AC6496
Product Name Speaker, 0.5W, 6Khz, 8 Ohm; Transducer Function Multicomp Pro
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102758 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 107 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Speakers - 2603-CS28-02W57-07-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 570 Hz
View Details